Texas Instruments TL16C554 Quad UART with 16-Byte FIFOs TL16C554IPN

Description
Quad UART with 16-Byte FIFOs 80-LQFP
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554 Quad UART with 16-Byte FIFOs - TL16C554IPN - Texas Instruments
Dallas, TX, United States
TL16C554 Quad UART with 16-Byte FIFOs
TL16C554IPN
TL16C554 Quad UART with 16-Byte FIFOs TL16C554IPN
Quad UART with 16-Byte FIFOs 80-LQFP

Quad UART with 16-Byte FIFOs 80-LQFP

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IPN - 1268100-TL16C554IPN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IPN
1268100-TL16C554IPN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IPN 1268100-TL16C554IPN
Manufacturer: Texas Instruments Win Source Part Number: 1268100-TL16C554IPN Packaging: Tray Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Channels: 4, QUART FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Family Name: SN74ALS165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): DM74ALS165MX_NL; DM74ALS165M_Q; DM74ALS165MX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268100-TL16C554IPN
Packaging: Tray
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Channels: 4, QUART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: SN74ALS165
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): DM74ALS165MX_NL; DM74ALS165M_Q; DM74ALS165MX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26705-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26705-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26705-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
714-TL16C554IPN
Quad 5V Interface Transceiver IC 714-TL16C554IPN
Quad UART Controller, 1Mbps, 16B FIFO, 5V, LQFP Product overview: TL16C554IPN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554IPN can be used for catalog matching and distributor lookup.

Quad UART Controller, 1Mbps, 16B FIFO, 5V, LQFP Product overview: TL16C554IPN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C554IPN
UART Interface IC TL16C554IPN
UART Interface IC Qd UART w/16b FIFO

UART Interface IC Qd UART w/16b FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IPN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554IPN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554IPN
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554IPN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554IPN
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554IPN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554IPN
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554IPN 1268100-TL16C554IPN 296-26705-ND 714-TL16C554IPN TL16C554IPN TL16C554IPN TL16C554IPN TL16C554IPN
Product Name TL16C554 Quad UART with 16-Byte FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554IPN UARTs (Universal Asynchronous Receiver Transmitter) Quad 5V Interface Transceiver IC UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC LQFP; 80-LQFP LQFP LQFP-80 QFP; 80-LQFP QFP; LQFP; 80-LQFP QFP
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V 5V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers