Manufacturer: Texas Instruments
Win Source Part Number: 936509-TIR1000PS
Features: Infrared Encoder/Decoder IC - 8-SO
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: TIR1000
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IrDA Encoder and Decoder Serial Interface Product overview: TIR1000PS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000PS can be used for catalog matching and distributor lookup.
TIR1000 - IRDA LOW SPEED CONTROLLER, SOP
Infrared Encoder/Decoder IC 8-SO
IC IRDA ENCODER/DECODER 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 936509-TIR1000PS | 709-TIR1000PS | TIR1000PS | TIR1000PS | TIR1000PS |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TIR1000PS | Interface Transceiver IC | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | |
| Package Type | SOIC; 8-SO | SOP | SOP; SOP8 | SOIC; 8-SOIC (0.209\", 5.30mm Width) | 8-SOIC (0.209\", 5.30mm Width) |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS |