Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers TCAN3404DDFRQ1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: Flex Gecko Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 230 mV Data Rate: 420Mbps
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: Flex Gecko Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 230 mV Data Rate: 420Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: Flex Gecko Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 230 mV Data Rate: 420Mbps

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Protocol: Flex Gecko
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 230 mV
Data Rate: 420Mbps

Buy Now Datasheet
Automotive Interface Transceiver IC - 48-TCAN3404DDFRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Interface Transceiver IC
48-TCAN3404DDFRQ1
Automotive Interface Transceiver IC 48-TCAN3404DDFRQ1
CAN FD Transceivers with Standby Mode Automotive AEC-Q100 Product overview: TCAN3404DDFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TCAN3404DDFRQ1 can be used for catalog matching and distributor lookup.

CAN FD Transceivers with Standby Mode Automotive AEC-Q100 Product overview: TCAN3404DDFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TCAN3404DDFRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 48-TCAN3404DDFRQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Automotive Interface Transceiver IC
Device Type Receiver Transceiver
Data Rate 420000 kbps 8000 kbps
Features RoHS
Pd 50 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914991 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details