Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Transceiver
Protocol: RS422, RS485
Duplex: Half
Data Rate: Data Rate
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: THVD1420DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1420DR can be used for catalog matching and distributor lookup.
transceiver 12Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
3.3-V TO 5-V RS-485 TRANSCEIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-THVD1420DR | THVD1420DR | THVD1420DR | |
| Product Name | Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers | Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V~5.5V | Other; 3V ~ 5.5V | |
| Data Rate | 12000 kbps | 12000 kbps | 12000 kbps | |
| Pd | 250 milliwatts |