PCM Interface PCM Audio Interface 48-SSOP
A/MU-LAW, PCM CODEC, PDSO48, PLASTIC, SSOP-48 Product overview: TCM38C17IDL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM38C17IDL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796506-TCM38C17IDL
Series: QCombo
Packaging: Tube
Type: PCM
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
Part Status: Obsolete(EOL)
Family Name: TCM38C17
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): WM8974CGEFL/RV; TCM38C17IDLR; WM8974CGEFL/V; WM8974CGEFL/V; TCM38C17IDLR;
Introduction Date: June 01, 1996
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC CODEC PCM 4CHAN 48SSOP
PCM Interface PCM Audio Interface 48-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-1761-5-ND | 716-TCM38C17IDL | 796506-TCM38C17IDL | TCM38C17IDL | TCM38C17IDL | TCM38C17IDL |
| Product Name | CODECS | SSOP Interface Transceiver IC | Interface - Interface - CODECs - TCM38C17IDL | Interface - CODECs | CODECS | CODECS |
| Technology | PCM | PCM Audio Interface | ||||
| Device Type | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | PCM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |