Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20
Dual Differential DSL Line Driver/Receiver 20-SO PowerPAD -40 to 85 Product overview: THS6002IDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6002IDWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032140-THS6002IDWP
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/2
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Alternative Parts (Cross-Reference): THS6002CDWP; THS6002CDWPR; THS6002IDWPG4; THS6002IDWP;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THS6002IDWP | 710-THS6002IDWP | 032140-THS6002IDWP |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - THS6002IDWP | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Package Type | SOIC; HSOIC20 | HSOP | 20-SO PowerPad |