5V RS-485 Transceivers With ±18kV IEC ESD Protection 10-VSSOP -40 to 125 Product overview: THVD1512DGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1512DGS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261271-THVD1512DGS
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 500kbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47936
Base Product Number: THVD1512
RS485 TRANSCEIVER, 500KBPS, VSSOP-10; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC 5V RS-485 Transceivers With -18kV IEC ESD Protection 10-VSSOP -40 to 125
IC TRANSCEIVER FULL 1/1 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-THVD1512DGS | 1261271-THVD1512DGS | 26AJ9850 | THVD1512DGS | THVD1512DGS |
| Product Name | 5V 18kV Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Rs485 Transceiver, 500Kbps, Vssop-10; Device Type Texas Instruments | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 500 kbps | 500 kbps | |||
| Package Type | SSOP | MSOP-10 | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |