The TL16C550C is a single UART device featuring 16-byte FIFOs and programmable auto flow control, designed for efficient asynchronous communication. It supports a clock rate of up to 16 MHz, enabling operation at baud rates up to 1 Mbaud. The device is compatible with existing TL16C450 software, allowing for easy integration into legacy systems. It includes independent control for transmit, receive, line status, and data set interrupts, as well as a fully programmable serial interface capable of handling 5 to 8-bit characters with various parity and stop bit configurations. The TL16C550C offers advanced features such as programmable auto-RTS and auto-CTS modes, which help manage data flow and reduce CPU overhead. It also includes internal diagnostic capabilities for fault isolation and error simulation. The device operates at both 5V and 3.3V, making it versatile for different applications. Its 44-pin PLCC package is suitable for various designs, and it operates within a temperature range of 0 to 70 degrees Celsius. This UART is ideal for applications requiring reliable serial communication with minimal software management.
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70 Product overview: TL16C550CFNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CFNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107610-TL16C550CFNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
IC ASYNC COMM ELEMENT 44-PLCC
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
UART Interface IC Sgl UART w/ 16-Byte FIFO
IC ASYNC COMM ELEMENT 44-PLCC
IC ASYNC COMM ELEMENT 44-PLCC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550CFNRG4 | TL16C550CFNRG4-ND | 714-TL16C550CFNRG4 | 1107610-TL16C550CFNRG4 | 815-TL16C550CFNRG4 | TL16C550CFNRG4 | TL16C550CFNRG4 | TL16C550CFNRG4 | TL16C550CFNRG4 |
| Product Name | TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFNRG4 | IC ASYNC COMM ELEMENT 44-PLCC | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | LQFP,PLCC,TQFP | 44-LCC (J-Lead) | PLCC | PLCC; 44-PLCC (16.58x16.58) | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 | 44-LCC (J-Lead) |