Texas Instruments TL16C2550-Q1 Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IPFBRQ1

Description
Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
Request a Quote
Description
Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C2550-Q1 is a dual universal asynchronous receiver-transmitter (UART) designed for automotive applications, incorporating two independent UART cores with 16-byte FIFOs for transmit and receive operations. It is packaged in a 48-pin TQFP (PFB) case and operates over a temperature range of -40°C to 85°C. The device supports supply voltages from 1.8 V to 5 V and clock rates up to 24 MHz at 5 V, 20 MHz at 3.3 V, 16 MHz at 2.5 V, and 10 MHz at 1.8 V. It features programmable baud rate generation, auto-RTS and auto-CTS hardware flow control, full modem control signals, and is pin-compatible with the TL16C752B. The part is qualified for automotive use and meets HBM ESD protection of 2000 V and CDM of 1000 V.

Datasheet Summary
Powered by GS/AI

The TL16C2550-Q1 is a dual universal asynchronous receiver-transmitter (UART) designed for automotive applications, incorporating two independent UART cores with 16-byte FIFOs for transmit and receive operations. It is packaged in a 48-pin TQFP (PFB) case and operates over a temperature range of -40°C to 85°C. The device supports supply voltages from 1.8 V to 5 V and clock rates up to 24 MHz at 5 V, 20 MHz at 3.3 V, 16 MHz at 2.5 V, and 10 MHz at 1.8 V. It features programmable baud rate generation, auto-RTS and auto-CTS hardware flow control, full modem control signals, and is pin-compatible with the TL16C752B. The part is qualified for automotive use and meets HBM ESD protection of 2000 V and CDM of 1000 V.

Suppliers

Company
Product
Description
Supplier Links
TL16C2550-Q1 Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550IPFBRQ1 - Texas Instruments
Dallas, TX, United States
TL16C2550-Q1 Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550IPFBRQ1
TL16C2550-Q1 Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550IPFBRQ1
Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85

Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Automotive 1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C2550IPFBRQ1
Automotive 1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C2550IPFBRQ1
UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C2550IPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IPFBRQ1 can be used for catalog matching and distributor lookup.

UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C2550IPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550IPFBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-36737-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-36737-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-36737-2-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFBRQ1
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFBRQ1
IC UART FIFO 16B DUAL 48TQFP

IC UART FIFO 16B DUAL 48TQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFBRQ1
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFBRQ1
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550IPFBRQ1
UART Interface IC TL16C2550IPFBRQ1
UART Interface IC AC 1.8-5V Dual UART

UART Interface IC AC 1.8-5V Dual UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550IPFBRQ1 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550IPFBRQ1
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550IPFBRQ1
IC UART FIFO 16B DUAL 48TQFP

IC UART FIFO 16B DUAL 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550IPFBRQ1 714-TL16C2550IPFBRQ1 296-36737-2-ND TL16C2550IPFBRQ1 TL16C2550IPFBRQ1 TL16C2550IPFBRQ1 TL16C2550IPFBRQ1
Product Name TL16C2550-Q1 Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs Automotive 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP TQFP TQFP; 48-TQFP QFP; TQFP QFP; TQFP; 48-TQFP TQFP-48 QFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products