Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGN THS6062CDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267224-THS6062CDGN Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: THS6062 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267224-THS6062CDGN Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: THS6062 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGN - 1267224-THS6062CDGN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGN
1267224-THS6062CDGN
Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGN 1267224-THS6062CDGN
Manufacturer: Texas Instruments Win Source Part Number: 1267224-THS6062CDGN Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: THS6062 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1267224-THS6062CDGN
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: DSL
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: THS6062
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 15V

Buy Now
Singapore, Singapore
Dual Interface Transceiver IC
710-THS6062CDGN
Dual Interface Transceiver IC 710-THS6062CDGN
Low-Noise ADSL Dual Differential Receiver 8-HVSSOP 0 to 70 Product overview: THS6062CDGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6062CDGN can be used for catalog matching and distributor lookup.

Low-Noise ADSL Dual Differential Receiver 8-HVSSOP 0 to 70 Product overview: THS6062CDGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6062CDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1267224-THS6062CDGN 710-THS6062CDGN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGN Dual Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5V ~ 15V
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details