Manufacturer: Texas Instruments
Win Source Part Number: 1267233-THS6182DW
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 30 V, ±5 V ~ 15 V
Protocol: DSL
Number of Drivers/Receivers: 1/0
Family Name: THS6182
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): THS6182DG4; THS6182RHFTG4; THS6182DR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Low Power ADSL and PLC Line Driver 20-SOIC -40 to 85 Product overview: THS6182DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6182DW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1267233-THS6182DW | 710-THS6182DW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - THS6182DW | Low-Power SOIC Interface Transceiver IC |
| Device Type | Receiver | Transceiver |