Texas Instruments TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port TL16C552APN

Description
Dual UART with 16-Byte FIFOs & Parallel Port 80-LQFP
Request a Quote Datasheet
Description
Dual UART with 16-Byte FIFOs & Parallel Port 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port - TL16C552APN - Texas Instruments
Dallas, TX, United States
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port
TL16C552APN
TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port TL16C552APN
Dual UART with 16-Byte FIFOs & Parallel Port 80-LQFP

Dual UART with 16-Byte FIFOs & Parallel Port 80-LQFP

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552APN - 083414-TL16C552APN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552APN
083414-TL16C552APN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552APN 083414-TL16C552APN
Manufacturer: Texas Instruments Win Source Part Number: 083414-TL16C552APN Packaging: Tray Features: Printer Port Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083414-TL16C552APN
Packaging: Tray
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5V Interface Transceiver IC
714-TL16C552APN
Dual 5V Interface Transceiver IC 714-TL16C552APN
Dual UART Controller, 2-Ch, 1Mbps, 16B FIFO, 5V, LQFP Product overview: TL16C552APN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552APN can be used for catalog matching and distributor lookup.

Dual UART Controller, 2-Ch, 1Mbps, 16B FIFO, 5V, LQFP Product overview: TL16C552APN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552APN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-10160-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-10160-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-10160-ND
UART IC 2, DUART Channel 16 Byte 80-LQFP (12x12)

UART IC 2, DUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
TEXAS INSTRUMENTS TL16C552APN UART Interface, 2 Channel, 1 Mbps, 4.75 V, 5.25 V, LQFP, 80 Pins - 815-TL16C552APN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TL16C552APN UART Interface, 2 Channel, 1 Mbps, 4.75 V, 5.25 V, LQFP, 80 Pins
815-TL16C552APN
TEXAS INSTRUMENTS TL16C552APN UART Interface, 2 Channel, 1 Mbps, 4.75 V, 5.25 V, LQFP, 80 Pins 815-TL16C552APN
TEXAS INSTRUMENTS TL16C552APN UART Interface, 2 Channel, 1 Mbps, 4.75 V, 5.25 V, LQFP, 80 Pins

TEXAS INSTRUMENTS TL16C552APN UART Interface, 2 Channel, 1 Mbps, 4.75 V, 5.25 V, LQFP, 80 Pins

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552APN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552APN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552APN
UART IC 2, DUART Channel 16 Byte 80-LQFP (12x12)

UART IC 2, DUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552APN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552APN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C552APN
IC ASYNC COMM ELMNT DUAL 80-LQFP

IC ASYNC COMM ELMNT DUAL 80-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552APN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C552APN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C552APN
IC ASYNC COMM ELMNT DUAL 80-LQFP

IC ASYNC COMM ELMNT DUAL 80-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C552APN 083414-TL16C552APN 714-TL16C552APN 296-10160-ND 815-TL16C552APN TL16C552APN TL16C552APN TL16C552APN
Product Name TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552APN Dual 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) TEXAS INSTRUMENTS TL16C552APN UART Interface, 2 Channel, 1 Mbps, 4.75 V, 5.25 V, LQFP, 80 Pins UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC QFP; 80-LQFP (12x12) LQFP LQFP; 80-LQFP QFP; 80-LQFP QFP; LQFP; 80-LQFP QFP QFP; 80-LQFP
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V 5V; Other; 5V Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74S253DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers