Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHB

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550RHB - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550RHB
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHB
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Interface Transceiver IC
714-TL16C2550RHB
Dual VQFN Interface Transceiver IC 714-TL16C2550RHB
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70 Product overview: TL16C2550RHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550RHB can be used for catalog matching and distributor lookup.

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70 Product overview: TL16C2550RHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550RHB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHB - 032324-TL16C2550RHB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHB
032324-TL16C2550RHB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHB 032324-TL16C2550RHB
Manufacturer: Texas Instruments Win Source Part Number: 032324-TL16C2550RHB Packaging: Tray Features: Internal Oscillator Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032324-TL16C2550RHB
Packaging: Tray
Features: Internal Oscillator
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-20708-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-20708-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-20708-5-ND
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550RHB
UART Interface IC TL16C2550RHB
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHB
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHB - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHB
IC DUAL UART 1.8-5V FIFO 32-VQFN

IC DUAL UART 1.8-5V FIFO 32-VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHB
IC DUAL UART 1.8-5V FIFO 32-VQFN

IC DUAL UART 1.8-5V FIFO 32-VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550RHB 714-TL16C2550RHB 032324-TL16C2550RHB 296-20708-5-ND TL16C2550RHB TL16C2550RHB TL16C2550RHB TL16C2550RHB
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs Dual VQFN Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHB UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN VQFN EP 32-VQFN (5x5) 32-VFQFN Exposed Pad VQFN-32 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details