Win Source Part Number: 1353154-TDP142RNQT
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: DisplayPort™
Package: Tape & Reel
Product Status: Active
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Base Product Number: TDP142
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Interface: HDMI
IC INTERFACE SPECIALIZED 40WQFN
Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Display Interface IC DisplayPortG 8.1 Gbps Linear Redriver 40-WQFN 0 to 70
IC INTERFACE SPECIALIZED 40WQFN
IC INTERFACE SPECIALIZED 40WQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353154-TDP142RNQT | TDP142RNQT | TDP142RNQT | TDP142RNQT | TDP142RNQT | TDP142RNQT |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Display Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.3V | Other; 3V ~ 3.6V | 3.6V; Other | |
| Technology | HDMI | HDMI; HDMI | HDMI; HDMI |