Win Source Part Number: 1356665-THVD1505DR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: THVD1505
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 1Mbps
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Bus-polarity correcting RS-485 transceiver with IEC-ESD protection 8-SOIC -40 to 125 Product overview: THVD1505DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1505DR can be used for catalog matching and distributor lookup.
transceiver 1Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1356665-THVD1505DR | 710-THVD1505DR | THVD1505DR | THVD1505DR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V~5.5V | Other; 4.5V ~ 5.5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |