The TL16C550B is an asynchronous communications element designed for serial data transmission. It supports character sizes of 5 to 8 bits, with options for even, odd, or no parity, and can generate 1, 1.5, or 2 stop bits. The device features a baud rate generator capable of operating from DC to 562 Kbit/s and includes false-start bit detection and complete status reporting capabilities. This UART includes 16-byte FIFOs for both transmit and receive modes, which help reduce CPU interrupts and improve system efficiency. It is compatible with existing TL16C450 software and can be configured to operate in either FIFO or TL16C450 modes. The device also provides modem control functions and a fully prioritized interrupt system, allowing for tailored software control. The TL16C550B is available in multiple package types, including a 40-pin DIP, 44-pin PLCC, and 48-pin TQFP, making it versatile for various applications. Its internal diagnostic capabilities include loopback controls and error simulation, enhancing its utility in communication link fault isolation.
Single UART with 16-Byte FIFOs 40-PDIP 0 to 70 Product overview: TL16C550BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550BN can be used for catalog matching and distributor lookup.
Serial I/O Controller, 1 Channel(s), 0.068603515625MBps, MOS, PDIP40
Manufacturer: Texas Instruments
Win Source Part Number: 1268090-TL16C550BN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC ASYNC COMM ELEMENT 40-DIP
UART IC 1, UART Channel Printer 16 Byte 40-PDIP
UART IC 1, UART Channel Printer 16 Byte 40-PDIP
IC ASYNC COMM ELEMENT 40-DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-TL16C550BN | TL16C550BN | 1268090-TL16C550BN | TL16C550BN | TL16C550BN | TL16C550BN |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550BN | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Data Rate | 562 kbps | |||||
| Package Type | PDIP | DIP; DIP40 | DIP; 40-DIP (0.600", 15.24mm) | DIP; 40-DIP (0.600\", 15.24mm) |