ADSL Receiver Dual 400MHz 8-Pin HVSSOP EP T/R Product overview: THS6062IDGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6062IDGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032146-THS6062IDGNR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 0/2
Duplex: Full
Family Name: THS6062
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 15 V
Alternative Parts (Cross-Reference): THS6062IDGNRG4; THS6062IDRG4; THS6062IDG4; THS6062IDR;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Communications & Networking, Signal Processing
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-THS6062IDGNR | 032146-THS6062IDGNR |
| Product Name | Dual 400MHz Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - THS6062IDGNR |
| Device Type | Transceiver | Receiver |
| Features | RoHS | |
| Pd | 2140 milliwatts |