Texas Instruments High-Performance Analog TSSOP Interface Transceiver IC TDC7200PW

Description
Time to Digital Converter 14-Pin TSSOP Tube Product overview: TDC7200PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7200PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time to Digital Converter 14-Pin TSSOP Tube Product overview: TDC7200PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7200PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Interface Transceiver IC
752-TDC7200PW
TSSOP Interface Transceiver IC 752-TDC7200PW
Time to Digital Converter 14-Pin TSSOP Tube Product overview: TDC7200PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7200PW can be used for catalog matching and distributor lookup.

Time to Digital Converter 14-Pin TSSOP Tube Product overview: TDC7200PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7200PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-41125-5-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-41125-5-ND
Sensor and Detector Interfaces 296-41125-5-ND
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1261005-TDC7200PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1261005-TDC7200PW
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1261005-TDC7200PW
Win Source Part Number: 1261005-TDC7200PW Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Time to Flight to Digital Converter Package: Tube Standard Package: 90 Mounting: SMD (SMT) Output Type: Digital Input Type: Ultrasound Current - Supply: 1.35 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TDC7200PW,296-4 1125-5,TEXTISTDC7200 PW Base Product Number: TDC7200

Win Source Part Number: 1261005-TDC7200PW
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Time to Flight to Digital Converter
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Ultrasound
Current - Supply: 1.35 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TDC7200PW,296-41125-5,TEXTISTDC7200PW
Base Product Number: TDC7200

Buy Now Datasheet
Sensor and Detector Interfaces - TDC7200PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC7200PW
Sensor and Detector Interfaces TDC7200PW
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Buy Now
Interface - Sensor and Detector Interfaces - TDC7200PW - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC7200PW
Interface - Sensor and Detector Interfaces TDC7200PW
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC7200PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC7200PW
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC7200PW
IC DIG CONV 14TSSOP

IC DIG CONV 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
TDC7200PW
Sensor Interface TDC7200PW
Sensor Interface Time-to-Digital Converter

Sensor Interface Time-to-Digital Converter

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TDC7200PW 296-41125-5-ND 1261005-TDC7200PW TDC7200PW TDC7200PW TDC7200PW TDC7200PW
Product Name TSSOP Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface
Device Type Transceiver Sensor Interface Sensor Interface Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9888KS-205 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details