The TFP410-EP is a digital transmitter for DVI-compliant flat panel displays, supporting pixel rates up to 165 MHz and operating from a single 3.3-V supply. It is packaged in a 64-pin HTQFP (TQFP) with PowerPAD™, measuring 13.0 mm × 13.0 mm, and is rated for operation from −55°C to 125°C. The device features I2C-controlled programmability, dual-edge and single-edge input modes, and integrates on-chip regulators and bypass capacitors. It is compliant with DVI Revision 1.0 and shares pin compatibility with the SiI164 DVI transmitter.
Enhanced Product Panelbus(Tm) Digital Transmitter 64-HTQFP -55 to 125
Digital Transmitter, 165MHz, I2C/Serial, HTQFP, 3.6V Product overview: TFP410MPAPREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 165MHz, 3.6V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP410MPAPREP can be used for catalog matching and distributor lookup.
IC, TRANSMITTER DIGITAL 64-HTQFP; IC Interface Type:I2C, DVI, Serial; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
IC DRIVER 3/0 64HTQFP
Display Interface IC PanelBus(TM) Digital Transmitter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TFP410MPAPREP | 710-TFP410MPAPREP | 29AH1515 | TFP410MPAPREP | TFP410MPAPREP |
| Product Name | TFP410-EP Enhanced Product Panelbus(Tm) Digital Transmitter | 165MHz 3.6V Interface Transceiver IC | Ic, Transmitter Digital 64-Htqfp; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers | Display Interface IC |
| Device Type | Transmitter | Transceiver | Transmitter | Driver | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | HTQFP | HTQFP | TQFP | QFP; 64-PowerTQFP | HTQFP-64 |
| Features | RoHS | RoHS |