Texas Instruments TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CIFN

Description
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85
Request a Quote Datasheet
Description
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control - TL16C550CIFN - Texas Instruments
Dallas, TX, United States
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control
TL16C550CIFN
TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control TL16C550CIFN
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85

Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C550CIFN
3.3V 5V Interface Transceiver IC 714-TL16C550CIFN
UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Tube Product overview: TL16C550CIFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CIFN can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Tube Product overview: TL16C550CIFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CIFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFN - 032329-TL16C550CIFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFN
032329-TL16C550CIFN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFN 032329-TL16C550CIFN
Manufacturer: Texas Instruments Win Source Part Number: 032329-TL16C550CIFN Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032329-TL16C550CIFN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-10154-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-10154-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-10154-5-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CIFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CIFN
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C550CIFN
UART Interface IC TL16C550CIFN
UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CIFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CIFN
IC ASYNC COMM ELEMENT 44-PLCC

IC ASYNC COMM ELEMENT 44-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550CIFN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550CIFN
IC ASYNC COMM ELEMENT 44-PLCC

IC ASYNC COMM ELEMENT 44-PLCC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550CIFN 714-TL16C550CIFN 032329-TL16C550CIFN 296-10154-5-ND TL16C550CIFN TL16C550CIFN TL16C550CIFN TL16C550CIFN
Product Name TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIFN UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC,TQFP PLCC PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1610BR-8GT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - 771355-CD4097BM96 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details