Texas Instruments TL16C554A Quad UART with 16-Byte FIFOs TL16C554AIPNR

Description
Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554A Quad UART with 16-Byte FIFOs - TL16C554AIPNR - Texas Instruments
Dallas, TX, United States
TL16C554A Quad UART with 16-Byte FIFOs
TL16C554AIPNR
TL16C554A Quad UART with 16-Byte FIFOs TL16C554AIPNR
Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85

Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPNR - 032344-TL16C554AIPNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPNR
032344-TL16C554AIPNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPNR 032344-TL16C554AIPNR
Manufacturer: Texas Instruments Win Source Part Number: 032344-TL16C554AIPNR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C554A Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 5.25 V Alternative Parts (Cross-Reference): TL16C554AIPN; TL16C554AIPNG4; TL16C554APNR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032344-TL16C554AIPNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C554A
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3 V to 5.25 V
Alternative Parts (Cross-Reference): TL16C554AIPN; TL16C554AIPNG4; TL16C554APNR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C554AIPNR
3.3V 5V Interface Transceiver IC 714-TL16C554AIPNR
UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP T/R Product overview: TL16C554AIPNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AIPNR can be used for catalog matching and distributor lookup.

UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP T/R Product overview: TL16C554AIPNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AIPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26703-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26703-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26703-1-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26703-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26703-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26703-6-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-26703-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-26703-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-26703-2-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AIPNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AIPNR
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AIPNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AIPNR
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AIPNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AIPNR
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C554AIPNR
UART Interface IC TL16C554AIPNR
UART Interface IC Quad UART with 16-Byte FIFOs

UART Interface IC Quad UART with 16-Byte FIFOs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554AIPNR 032344-TL16C554AIPNR 714-TL16C554AIPNR 296-26703-1-ND TL16C554AIPNR TL16C554AIPNR TL16C554AIPNR TL16C554AIPNR
Product Name TL16C554A Quad UART with 16-Byte FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPNR 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC QFP; 80-LQFP (12x12) LQFP LQFP; 80-LQFP QFP; 80-LQFP QFP; LQFP; 80-LQFP LQFP-80
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details