Texas Instruments High-Performance Analog Interface Transceiver IC TIOS101DMWT

Description
Digital sensor output driver with integrated surge protection 10-VSON -40 to 125 Product overview: TIOS101DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital sensor output driver with integrated surge protection 10-VSON -40 to 125 Product overview: TIOS101DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-TIOS101DMWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TIOS101DMWT
Interface Transceiver IC 710-TIOS101DMWT
Digital sensor output driver with integrated surge protection 10-VSON -40 to 125 Product overview: TIOS101DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWT can be used for catalog matching and distributor lookup.

Digital sensor output driver with integrated surge protection 10-VSON -40 to 125 Product overview: TIOS101DMWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS101DMWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Driver Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Driver
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet
Drivers, Receivers, Transceivers - TIOS101DMWT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TIOS101DMWT
Drivers, Receivers, Transceivers TIOS101DMWT
IC DRIVER 1/0 10VSON

IC DRIVER 1/0 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
TIOS101DMWT
Sensor Interface TIOS101DMWT
Sensor Interface Digital sensor output driver with integrated surge protection 10-VSON -40 to 125

Sensor Interface Digital sensor output driver with integrated surge protection 10-VSON -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TIOS101DMWT TIOS101DMWT TIOS101DMWT
Product Name Interface Transceiver IC Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Sensor Interface
Device Type Transceiver Receiver; Sensor Interface; Transceiver Driver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 7V ~ 36V Other; 7V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details