Texas Instruments TFP101A PanelBus DVI Receiver 86MHz, HSYNC fix TFP101APZPG4

Description
PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70
Request a Quote
Description
PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFP101A PanelBus DVI Receiver from Texas Instruments is designed for high-speed digital interface applications, supporting display resolutions up to XGA with output pixel rates of up to 86 MHz. It is compliant with the DVI 1.0 specification and operates in a true-color format of 24 bits per pixel, allowing for 16.7 million colors. The device features laser-trimmed internal termination resistors for optimal impedance matching and is skew tolerant up to one pixel clock cycle. This receiver is suitable for driving both TFT and DSTN panels and offers flexibility with the option to drive one or two pixels per clock. The TFP101A includes additional circuitry to stabilize the HSYNC signal, mitigating jitter issues commonly introduced by DVI transmitters. It operates with a core voltage of 1.8 V while utilizing 3.3 V for I/O, contributing to reduced power consumption. The PowerPAD packaging technology enhances power dissipation and minimizes ground bounce, making it a reliable choice for desktop LCD monitors and digital projectors.

Datasheet Summary
Powered by GS/AI

The TFP101A PanelBus DVI Receiver from Texas Instruments is designed for high-speed digital interface applications, supporting display resolutions up to XGA with output pixel rates of up to 86 MHz. It is compliant with the DVI 1.0 specification and operates in a true-color format of 24 bits per pixel, allowing for 16.7 million colors. The device features laser-trimmed internal termination resistors for optimal impedance matching and is skew tolerant up to one pixel clock cycle. This receiver is suitable for driving both TFT and DSTN panels and offers flexibility with the option to drive one or two pixels per clock. The TFP101A includes additional circuitry to stabilize the HSYNC signal, mitigating jitter issues commonly introduced by DVI transmitters. It operates with a core voltage of 1.8 V while utilizing 3.3 V for I/O, contributing to reduced power consumption. The PowerPAD packaging technology enhances power dissipation and minimizes ground bounce, making it a reliable choice for desktop LCD monitors and digital projectors.

Suppliers

Company
Product
Description
Supplier Links
TFP101A PanelBus DVI Receiver 86MHz, HSYNC fix - TFP101APZPG4 - Texas Instruments
Dallas, TX, United States
TFP101A PanelBus DVI Receiver 86MHz, HSYNC fix
TFP101APZPG4
TFP101A PanelBus DVI Receiver 86MHz, HSYNC fix TFP101APZPG4
PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70

PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TFP101APZPG4 - 1106852-TFP101APZPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP101APZPG4
1106852-TFP101APZPG4
Interface - Interface - Drivers, Receivers, Transceivers - TFP101APZPG4 1106852-TFP101APZPG4
Manufacturer: Texas Instruments Win Source Part Number: 1106852-TFP101APZPG4 Packaging: Tray Type: Receiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106852-TFP101APZPG4
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
86MHz Interface Transceiver IC
710-TFP101APZPG4
86MHz Interface Transceiver IC 710-TFP101APZPG4
PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70 Product overview: TFP101APZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 86MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP101APZPG4 can be used for catalog matching and distributor lookup.

PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70 Product overview: TFP101APZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 86MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP101APZPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TFP101APZPG4 1106852-TFP101APZPG4 710-TFP101APZPG4
Product Name TFP101A PanelBus DVI Receiver 86MHz, HSYNC fix Interface - Interface - Drivers, Receivers, Transceivers - TFP101APZPG4 86MHz Interface Transceiver IC
Device Type Receiver Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers