Texas Instruments High-Performance Analog 715MHz 1900V HTSSOP Interface Transceiver IC THS6022CPWP

Description
2-Ch Bus Transceiver, 715MHz BW, 1900V/µs Slew Rate, HTSSOP Product overview: THS6022CPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 1900V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 1900V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022CPWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Bus Transceiver, 715MHz BW, 1900V/µs Slew Rate, HTSSOP Product overview: THS6022CPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 1900V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 1900V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022CPWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
715MHz 1900V HTSSOP Interface Transceiver IC - 710-THS6022CPWP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
715MHz 1900V HTSSOP Interface Transceiver IC
710-THS6022CPWP
715MHz 1900V HTSSOP Interface Transceiver IC 710-THS6022CPWP
2-Ch Bus Transceiver, 715MHz BW, 1900V/µs Slew Rate, HTSSOP Product overview: THS6022CPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 1900V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 1900V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022CPWP can be used for catalog matching and distributor lookup.

2-Ch Bus Transceiver, 715MHz BW, 1900V/µs Slew Rate, HTSSOP Product overview: THS6022CPWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 1900V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 1900V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022CPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6022CPWP - 125722-THS6022CPWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6022CPWP
125722-THS6022CPWP
Interface - Interface - Drivers, Receivers, Transceivers - THS6022CPWP 125722-THS6022CPWP
Manufacturer: Texas Instruments Win Source Part Number: 125722-THS6022CPWP Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125722-THS6022CPWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - THS6022CPWP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
THS6022CPWP
Drivers, Receivers, Transceivers THS6022CPWP
IC DRIVER 2/0 14HTSSOP

IC DRIVER 2/0 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-THS6022CPWP 125722-THS6022CPWP THS6022CPWP
Product Name 715MHz 1900V HTSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6022CPWP Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Driver
Features RoHS
Pd 3300 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Power Switch ICs - 7512973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers