Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TIOS1015DMWR

Description
Win Source Part Number: 1351410-TIOS1015DMWR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 1,500 Number of Drivers/Receivers: 1/0 Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (2.5x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TIOS101
Request a Quote Datasheet
Description
Win Source Part Number: 1351410-TIOS1015DMWR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 1,500 Number of Drivers/Receivers: 1/0 Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (2.5x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TIOS101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1351410-TIOS1015DMWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1351410-TIOS1015DMWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1351410-TIOS1015DMWR
Win Source Part Number: 1351410-TIOS1015DMWR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 1,500 Number of Drivers/Receivers: 1/0 Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (2.5x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TIOS101

Win Source Part Number: 1351410-TIOS1015DMWR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 1,500
Number of Drivers/Receivers: 1/0
Receiver Hysteresis: 100 mV
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TIOS101

Buy Now Datasheet
Singapore, Singapore
36V 2mA Interface Transceiver IC
710-TIOS1015DMWR
36V 2mA Interface Transceiver IC 710-TIOS1015DMWR
Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS1015DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS1015DMWR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS1015DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS1015DMWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TIOS1015DMWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TIOS1015DMWR
Drivers, Receivers, Transceivers TIOS1015DMWR
IC DRIVER 1/0 10VSON

IC DRIVER 1/0 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
TIOS1015DMWR
Sensor Interface TIOS1015DMWR
Sensor Interface Digital sensor output driver with integrated surge protection and 5-V LDO output 10-VSON -40 to 125

Sensor Interface Digital sensor output driver with integrated surge protection and 5-V LDO output 10-VSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1351410-TIOS1015DMWR 710-TIOS1015DMWR TIOS1015DMWR TIOS1015DMWR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 36V 2mA Interface Transceiver IC Drivers, Receivers, Transceivers Sensor Interface
Device Type Receiver; Sensor Interface; Transceiver Transceiver Driver
Supply Voltage Other; 7V ~ 36V Other; 7V ~ 36V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHC244PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details