Manufacturer: Texas Instruments
Win Source Part Number: 804828-TIC12400QDCPR
Packaging: Reel
Mounting Style: Surface Mount
Applications: Automotive, Switch Monitoring
Interface: MSDI (Multiple Switch Detection)
Supplier Device Package: 38-HTSSOP
Manufacturer Package: 38-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 35V
Automotive, Switch Monitoring Interface 38-HTSSOP
IC INTFACE SPECIALIZED 38HTSSOP
Interface - Specialized Automotive 24-input multiple-switch detection with SPI 38-HTSSOP -40 to 125
IC INTFACE SPECIALIZED 38HTSSOP
IC INTFACE SPECIALIZED 38HTSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 804828-TIC12400QDCPRQ1 | TIC12400QDCPRQ1 | TIC12400QDCPRQ1 | TIC12400QDCPRQ1 | TIC12400QDCPRQ1 | TIC12400QDCPRQ1 |
| Product Name | Interface - Interface - Specialized - TIC12400QDCPRQ1 | Specialized | Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 4.5V ~ 35V | Other; 4.5V ~ 35V | Other | Other; 4.5V ~ 35V | ||
| Package Type | SSOP | SOP; 38-PowerTFSOP (0.173\", 4.40mm Width) | SSOP; 38-HTSSOP | HTSSOP-38 | 38-PowerTFSOP (0.173", 4.40mm Width) |