Manufacturer: Texas Instruments
Win Source Part Number: 032192-TIR1000PSR
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IrDA Transceiver 115Kbps UART 2.7-5.5V 8-Pin SOIC Product overview: TIR1000PSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000PSR can be used for catalog matching and distributor lookup.
IC IRDA ENCODER/DECODER 8SO
IC, IRDA ENCODER & DECODER; IC Interface Type:UART; Interface Applications:IrDA Standard Protocol; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
Infrared Encoder/Decoder IC 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 032192-TIR1000PSR | 709-TIR1000PSR | TIR1000PSR | 28AH5323 | TIR1000PSR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TIR1000PSR | 5.5V SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Ic, Irda Encoder & Decoder; Ic Interface Type Texas Instruments | Encoders, Decoders, Converters |
| Package Type | 8-SO | SOIC | 8-SOIC (0.209\", 5.30mm Width) | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter | ||
| Features | RoHS | RoHS | |||
| Data Rate | 115 kbps |