Texas Instruments 175MHz 85mA HTSSOP Interface Transceiver IC THS6072CDGN

Description
Differential Bus Transceiver, 175MHz, 85mA, HTSSOP EP Product overview: THS6072CDGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 175MHz, 85mA, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6072CDGN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Differential Bus Transceiver, 175MHz, 85mA, HTSSOP EP Product overview: THS6072CDGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 175MHz, 85mA, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6072CDGN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
175MHz 85mA HTSSOP Interface Transceiver IC
710-THS6072CDGN
175MHz 85mA HTSSOP Interface Transceiver IC 710-THS6072CDGN
Differential Bus Transceiver, 175MHz, 85mA, HTSSOP EP Product overview: THS6072CDGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 175MHz, 85mA, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6072CDGN can be used for catalog matching and distributor lookup.

Differential Bus Transceiver, 175MHz, 85mA, HTSSOP EP Product overview: THS6072CDGN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 175MHz, 85mA, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6072CDGN can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - THS6072CDGN - 032147-THS6072CDGN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6072CDGN
032147-THS6072CDGN
Interface - Interface - Drivers, Receivers, Transceivers - THS6072CDGN 032147-THS6072CDGN
Manufacturer: Texas Instruments Win Source Part Number: 032147-THS6072CDGN Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032147-THS6072CDGN
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-THS6072CDGN 032147-THS6072CDGN
Product Name 175MHz 85mA HTSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6072CDGN
Device Type Transceiver Receiver
Features RoHS
Pd 2140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details