Texas Instruments High-Performance Analog Dual HTSSOP Interface Transceiver IC THS6214IPWPR

Description
High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual HTSSOP Interface Transceiver IC
702-THS6214IPWPR
Dual HTSSOP Interface Transceiver IC 702-THS6214IPWPR
High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWPR can be used for catalog matching and distributor lookup.

High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-HTSSOP -40 to 85 Product overview: THS6214IPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - THS6214IPWPR - 1107156-THS6214IPWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - THS6214IPWPR
1107156-THS6214IPWPR
Interface - Interface - Telecom - THS6214IPWPR 1107156-THS6214IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 1107156-THS6214IPWPR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Purpose: VDSL2 Line Driver Amplifier Supply Voltage - Operating: 10 V to 28 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107156-THS6214IPWPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Purpose: VDSL2 Line Driver Amplifier
Supply Voltage - Operating: 10 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - THS6214IPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC VDSL2 Line Driver Amplifier 24-HTSSOP

Telecom IC VDSL2 Line Driver Amplifier 24-HTSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - THS6214IPWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
THS6214IPWPR
Integrated Circuits (ICs) - Interface - Telecom THS6214IPWPR
IC TELECOM INTERFACE 24HTSSOP

IC TELECOM INTERFACE 24HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-THS6214IPWPR 1107156-THS6214IPWPR THS6214IPWPR THS6214IPWPR
Product Name Dual HTSSOP Interface Transceiver IC Interface - Interface - Telecom - THS6214IPWPR Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers