The TL16C2752IFN is a dual universal asynchronous receiver and transmitter (UART) with 64-byte FIFOs for each channel, designed for serial communication in applications requiring reduced CPU overhead. It operates from 1.8 V to 5 V and supports clock rates up to 48 MHz at 5 V nominal, enabling data rates up to 3 Mbps with 16× sampling or 6 Mbps with 8× sampling. The device features programmable auto-RTS and auto-CTS flow control, modem control signals, and full compatibility with TL16C450 software. It is packaged in a 44-pin PLCC with an operating temperature range of -40 °C to 85 °C.
1.8-V to 5-V Dual UART with 64-Byte FIFOs 44-PLCC -40 to 85
UART IC 2, DUART Channel RS485 64 Byte 44-PLCC (16.58x16.58)
1.8-V to 5-V Dual UART with 64-Byte FIFOs 44-PLCC -40 to 85 Product overview: TL16C2752IFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2752IFN can be used for catalog matching and distributor lookup.
IC DUAL UART 64BYTE FIFO 44-PLCC
UART Interface IC 1.8V to 5V Dual UART
IC DUAL UART 64BYTE FIFO 44-PLCC
UART IC 2, DUART Channel RS485 64 Byte 44-PLCC (16.58x16.58)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C2752IFN | 296-21989-5-ND | 714-TL16C2752IFN | TL16C2752IFN | TL16C2752IFN | TL16C2752IFN | TL16C2752IFN |
| Product Name | TL16C2752 1.8-V to 5-V Dual UART with 64-Byte FIFOs | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | PLCC | 44-LCC (J-Lead) | PLCC | PLCC-44 | 44-LCC (J-Lead) | 44-LCC (J-Lead) |