12-GBPS DP++ 1.1 TO HDMI 2.1 SOU Product overview: TDP1204IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TDP1204IRNQR can be used for catalog matching and distributor lookup.
12-GBPS DP++ 1.1 TO HDMI 2.1 SOU
Buffer, ReDriver 4 Channel 12Gbps 40-WQFN (6x4)
12-GBPS DP++ 1.1 TO HDMI 2.1 SOU
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TDP1204IRNQR | TDP1204IRNQR | TDP1204IRNQR | TDP1204IRNQR |
| Product Name | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other |
| Data Rate | 1.20E7 kbps | 1.20E7 kbps | 1.20E7 kbps | |
| Pd | 1220 milliwatts |