Texas Instruments High-Performance Analog Automotive 3.3V 5V TSSOP Interface Transceiver IC TDC1011PWR

Description
AFE General Purpose 3.3V/5V Automotive Medical 28-Pin TSSOP T/R Product overview: TDC1011PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AFE General Purpose 3.3V/5V Automotive Medical 28-Pin TSSOP T/R Product overview: TDC1011PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3.3V 5V TSSOP Interface Transceiver IC
752-TDC1011PWR
Automotive 3.3V 5V TSSOP Interface Transceiver IC 752-TDC1011PWR
AFE General Purpose 3.3V/5V Automotive Medical 28-Pin TSSOP T/R Product overview: TDC1011PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011PWR can be used for catalog matching and distributor lookup.

AFE General Purpose 3.3V/5V Automotive Medical 28-Pin TSSOP T/R Product overview: TDC1011PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC1011PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - TDC1011PWR - 806989-TDC1011PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDC1011PWR
806989-TDC1011PWR
Interface - Interface - Sensor and Detector Interfaces - TDC1011PWR 806989-TDC1011PWR
Manufacturer: Texas Instruments Win Source Part Number: 806989-TDC1011PWR Packaging: Reel Type: Front End Mounting Style: SMD Output Type: Digital Input Type: Ultrasound Current - Supply: 2.8mA Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 806989-TDC1011PWR
Packaging: Reel
Type: Front End
Mounting Style: SMD
Output Type: Digital
Input Type: Ultrasound
Current - Supply: 2.8mA
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Sensor and Detector Interfaces - 296-42461-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-42461-2-ND
Sensor and Detector Interfaces 296-42461-2-ND
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-42461-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-42461-6-ND
Sensor and Detector Interfaces 296-42461-6-ND
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-42461-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-42461-1-ND
Sensor and Detector Interfaces 296-42461-1-ND
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC1011PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC1011PWR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC1011PWR
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Supplier's Site
Interface - Sensor and Detector Interfaces - TDC1011PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC1011PWR
Interface - Sensor and Detector Interfaces TDC1011PWR
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - TDC1011PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC1011PWR
Sensor and Detector Interfaces TDC1011PWR
IC AFE ULTRA SENSING 28TSSOP

IC AFE ULTRA SENSING 28TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TDC1011PWR 806989-TDC1011PWR 296-42461-2-ND TDC1011PWR TDC1011PWR TDC1011PWR
Product Name Automotive 3.3V 5V TSSOP Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - TDC1011PWR Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CYWB0224ABS-BVXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers