Texas Instruments TL16C554A Quad UART with 16-Byte FIFOs TL16C554AFNR

Description
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554A Quad UART with 16-Byte FIFOs - TL16C554AFNR - Texas Instruments
Dallas, TX, United States
TL16C554A Quad UART with 16-Byte FIFOs
TL16C554AFNR
TL16C554A Quad UART with 16-Byte FIFOs TL16C554AFNR
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70

Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-31946-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-31946-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-31946-2-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-31946-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-31946-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-31946-1-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-31946-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-31946-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-31946-6-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Quad Interface Transceiver IC - 714-TL16C554AFNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-TL16C554AFNR
Quad Interface Transceiver IC 714-TL16C554AFNR
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70 Product overview: TL16C554AFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AFNR can be used for catalog matching and distributor lookup.

Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70 Product overview: TL16C554AFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AFNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNR - 032342-TL16C554AFNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNR
032342-TL16C554AFNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNR 032342-TL16C554AFNR
Manufacturer: Texas Instruments Win Source Part Number: 032342-TL16C554AFNR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C554A Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 3 V to 5.25 V Alternative Parts (Cross-Reference): TL16C554APN; TL16C554APNG4 ; TL16C554APNR; TL16C554AFNG4; TL16C554APNRG4; TL16C554AFNR; TL16C554AFN; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032342-TL16C554AFNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C554A
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 3 V to 5.25 V
Alternative Parts (Cross-Reference): TL16C554APN; TL16C554APNG4 ; TL16C554APNR; TL16C554AFNG4; TL16C554APNRG4; TL16C554AFNR; TL16C554AFN;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AFNR
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AFNR
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AFNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AFNR
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C554AFNR
UART Interface IC TL16C554AFNR
UART Interface IC Qd UART w/16b FIFO

UART Interface IC Qd UART w/16b FIFO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554AFNR 296-31946-2-ND 714-TL16C554AFNR 032342-TL16C554AFNR TL16C554AFNR TL16C554AFNR TL16C554AFNR TL16C554AFNR
Product Name TL16C554A Quad UART with 16-Byte FIFOs UARTs (Universal Asynchronous Receiver Transmitter) Quad Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNR UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC 68-LCC (J-Lead) PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) 68-LCC (J-Lead) PLCC-68
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers