Texas Instruments High-Performance Analog Dual VQFN Interface Transceiver IC THS6204IRHFT

Description
Dual Port VDSL2 Differential Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6204IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6204IRHFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Port VDSL2 Differential Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6204IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6204IRHFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual VQFN Interface Transceiver IC - 710-THS6204IRHFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual VQFN Interface Transceiver IC
710-THS6204IRHFT
Dual VQFN Interface Transceiver IC 710-THS6204IRHFT
Dual Port VDSL2 Differential Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6204IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6204IRHFT can be used for catalog matching and distributor lookup.

Dual Port VDSL2 Differential Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6204IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6204IRHFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1184412-THS6204IRHFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1184412-THS6204IRHFT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1184412-THS6204IRHFT
Win Source Part Number: 1184412-THS6204IRHFT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 28V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -THS6204IRHFTG4-NDR, 2156-THS6204IRHFT,29 6-24189-1-NDR,296-24 189-2-NDR,TEXTISTHS6 204IRHFT,-THS6204IRH FT-NDR,296-24189-6-N DR,THS6204IRHFTG4-ND ,296-24189-6,-THS620 4IRHFTG4,-096-24189- 1-ND,THS6204IRHFTG4, -296-24189-1-NDR,296 -24189-2,296-24189-1 Base Product Number: THS6204

Win Source Part Number: 1184412-THS6204IRHFT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Voltage - Supply: 5V ~ 28V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -THS6204IRHFTG4-NDR,2156-THS6204IRHFT,296-24189-1-NDR,296-24189-2-NDR,TEXTISTHS6204IRHFT,-THS6204IRHFT-NDR,296-24189-6-NDR,THS6204IRHFTG4-ND,296-24189-6,-THS6204IRHFTG4,-096-24189-1-ND,THS6204IRHFTG4,-296-24189-1-NDR,296-24189-2,296-24189-1
Base Product Number: THS6204

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-THS6204IRHFT 1184412-THS6204IRHFT
Product Name Dual VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS
Pd 3280 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GV,125 - 1009263-74LVC1G3157GV,125 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; 6-TSOP
View Details
3 suppliers
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers