Texas Instruments TL16C452 Dual UART with Parallel Port And Without FIFO TL16C452FNG4

Description
Dual UART with Parallel Port And Without FIFO 68-PLCC
Request a Quote Datasheet
Description
Dual UART with Parallel Port And Without FIFO 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C452 Dual UART with Parallel Port And Without FIFO - TL16C452FNG4 - Texas Instruments
Dallas, TX, United States
TL16C452 Dual UART with Parallel Port And Without FIFO
TL16C452FNG4
TL16C452 Dual UART with Parallel Port And Without FIFO TL16C452FNG4
Dual UART with Parallel Port And Without FIFO 68-PLCC

Dual UART with Parallel Port And Without FIFO 68-PLCC

Buy Now Datasheet
Dual Interface Transceiver IC - 753-TL16C452FNG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
753-TL16C452FNG4
Dual Interface Transceiver IC 753-TL16C452FNG4
Dual UART with Parallel Port And Without FIFO 68-PLCC 0 to 70 Product overview: TL16C452FNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C452FNG4 can be used for catalog matching and distributor lookup.

Dual UART with Parallel Port And Without FIFO 68-PLCC 0 to 70 Product overview: TL16C452FNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C452FNG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNG4 - 1107608-TL16C452FNG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNG4
1107608-TL16C452FNG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNG4 1107608-TL16C452FNG4
Manufacturer: Texas Instruments Win Source Part Number: 1107608-TL16C452FNG4 Packaging: Tube/Rail Features: Printer Port Mounting: SMD (SMT) Number of Channels: 2, DUART With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107608-TL16C452FNG4
Packaging: Tube/Rail
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C452FNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C452FNG4
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C452FNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C452FNG4
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 68-PLCC (24.23x24.23)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C452FNG4 753-TL16C452FNG4 1107608-TL16C452FNG4 TL16C452FNG4 TL16C452FNG4
Product Name TL16C452 Dual UART with Parallel Port And Without FIFO Dual Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FNG4 UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART
Features RoHS RoHS RoHS
Package Type PLCC PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details