Texas Instruments TL16C554 Quad UART with 16-Byte FIFOs TL16C554FN

Description
Quad UART with 16-Byte FIFOs 68-PLCC
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554 Quad UART with 16-Byte FIFOs - TL16C554FN - Texas Instruments
Dallas, TX, United States
TL16C554 Quad UART with 16-Byte FIFOs
TL16C554FN
TL16C554 Quad UART with 16-Byte FIFOs TL16C554FN
Quad UART with 16-Byte FIFOs 68-PLCC

Quad UART with 16-Byte FIFOs 68-PLCC

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FN - 054769-TL16C554FN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FN
054769-TL16C554FN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FN 054769-TL16C554FN
Manufacturer: Texas Instruments Win Source Part Number: 054769-TL16C554FN Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054769-TL16C554FN
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-1790-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-1790-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-1790-5-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
5V Interface Transceiver IC - 714-TL16C554FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
714-TL16C554FN
5V Interface Transceiver IC 714-TL16C554FN
4-CH UART 1Mbps 16B FIFO 5V PLCC SM Product overview: TL16C554FN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554FN can be used for catalog matching and distributor lookup.

4-CH UART 1Mbps 16B FIFO 5V PLCC SM Product overview: TL16C554FN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quad Cmos, Uart, Smd, 16C554, Plcc68; No. Of Channels Texas Instruments - 28AH5556 - Newark, An Avnet Company
Chicago, IL, United States
Quad Cmos, Uart, Smd, 16C554, Plcc68; No. Of Channels Texas Instruments
28AH5556
Quad Cmos, Uart, Smd, 16C554, Plcc68; No. Of Channels Texas Instruments 28AH5556
QUAD CMOS, UART, SMD, 16C554, PLCC68; No. of Channels:4 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

QUAD CMOS, UART, SMD, 16C554, PLCC68; No. of Channels:4 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FN
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FN
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FN
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C554FN
UART Interface IC TL16C554FN
UART Interface IC Quad UART with 16-Byte FIFOs

UART Interface IC Quad UART with 16-Byte FIFOs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554FN 054769-TL16C554FN 296-1790-5-ND 714-TL16C554FN 28AH5556 TL16C554FN TL16C554FN TL16C554FN TL16C554FN
Product Name TL16C554 Quad UART with 16-Byte FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FN UARTs (Universal Asynchronous Receiver Transmitter) 5V Interface Transceiver IC Quad Cmos, Uart, Smd, 16C554, Plcc68; No. Of Channels Texas Instruments Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Receiver; UART Transceiver UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) PLCC LCC 68-LCC (J-Lead) 68-LCC (J-Lead) PLCC-68
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V Other; 4.75V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BEG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details