High Speed, Dual Port, Differential DSL Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6214IRHFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6214IRHFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032151-THS6214IRHFR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x4)
Purpose: VDSL2 Line Driver Amplifier
Supply Voltage - Operating: 10 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Telecom IC VDSL2 Line Driver Amplifier 24-VQFN (5x4)
IC TELECOM INTERFACE 24VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-THS6214IRHFR | 032151-THS6214IRHFR | THS6214IRHFR | THS6214IRHFR |
| Product Name | Dual VQFN Interface Transceiver IC | Interface - Interface - Telecom - THS6214IRHFR | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |