The Texas Instruments TFP101A is a DVI 1.0 compliant panel bus receiver designed for high-speed digital interfaces in desktop LCD monitors and digital projectors, supporting XGA resolution up to 86 MHz with 24-bit true color at one or two pixels per clock. It features internal 50-Ω termination, a 1.8 V core with 3.3 V I/Os, and time-staggered pixel outputs to reduce ground bounce. The device incorporates HSYNC jitter immunity and is packaged in a 100-pin HTQFP (PZP) with dimensions of 15.4 mm × 15.45 mm, rated for 0°C to 70°C operation.
PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1106851-TFP101APZP
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70 Product overview: TFP101APZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 86MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP101APZP can be used for catalog matching and distributor lookup.
IC RECEIVER DVI 100HTQFP
Display Interface IC PanelBus DVI Rcvr 86MHz HSYNC fix
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TFP101APZP | 1106851-TFP101APZP | 710-TFP101APZP | TFP101APZP | TFP101APZP |
| Product Name | TFP101A PanelBus DVI Receiver 86MHz, HSYNC fix | Interface - Interface - Drivers, Receivers, Transceivers - TFP101APZP | 86MHz Interface Transceiver IC | Drivers, Receivers, Transceivers | Display Interface IC |
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V |