Manufacturer: Texas Instruments
Win Source Part Number: 054726-TIR1000IPWRG4
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Standalone IrDA Encoder & Decoder 8-TSSOP -40 to 85 Product overview: TIR1000IPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000IPWRG4 can be used for catalog matching and distributor lookup.
IC IRDA ENCODER/DECODER 8-TSSOP
Infrared Encoder/Decoder IC 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 054726-TIR1000IPWRG4 | 709-TIR1000IPWRG4 | TIR1000IPWRG4 | TIR1000IPWRG4 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TIR1000IPWRG4 | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP | 8-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter | |
| Features | RoHS | RoHS |