Texas Instruments High-Performance Analog 5V 18kV SOIC Interface Transceiver IC THVD1510D

Description
5V RS-485 Transceivers With ±18kV IEC ESD Protection 8-SOIC -40 to 125 Product overview: THVD1510D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1510D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V RS-485 Transceivers With ±18kV IEC ESD Protection 8-SOIC -40 to 125 Product overview: THVD1510D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1510D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 18kV SOIC Interface Transceiver IC - 710-THVD1510D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 18kV SOIC Interface Transceiver IC
710-THVD1510D
5V 18kV SOIC Interface Transceiver IC 710-THVD1510D
5V RS-485 Transceivers With ±18kV IEC ESD Protection 8-SOIC -40 to 125 Product overview: THVD1510D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1510D can be used for catalog matching and distributor lookup.

5V RS-485 Transceivers With ±18kV IEC ESD Protection 8-SOIC -40 to 125 Product overview: THVD1510D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 18kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 18kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1510D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tube Product Status: Transceiver Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tube
Product Status: Transceiver
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
THVD1510D
RS-485 Interface IC THVD1510D
RS-485 Interface IC 5V RS-485 Transceivers With -18kV IEC ESD Protection 8-SOIC -40 to 125

RS-485 Interface IC 5V RS-485 Transceivers With -18kV IEC ESD Protection 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-THVD1510D THVD1510D
Product Name 5V 18kV SOIC Interface Transceiver IC Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Transceiver Receiver; Sensor Interface; Transceiver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Octal buffer/line driver; 3-state - 74AHC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details