Quad UART with 16-Byte FIFOs 80-LQFP
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 811939-TL16C554PN
Packaging: Tray
Mounting Style: SMD
Number of Channels: 4, QUART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 80-LQFP (12x12)
Manufacturer Package: 80-LQFP
Data Rate (Maximum): 1Mbps
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: TL16C554
UART 4-CH 16byte FIFO 5V 80-Pin LQFP Tray Product overview: TL16C554PN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554PN can be used for catalog matching and distributor lookup.
IC QUAD UART W/FIFO 80-LQFP
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)
UART Interface IC Quad UART with 16-Byte FIFOs
IC QUAD UART W/FIFO 80-LQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C554PN | 296-6590-5-ND | 811939-TL16C554PN | 714-TL16C554PN | TL16C554PN | TL16C554PN | TL16C554PN | TL16C554PN |
| Product Name | TL16C554 Quad UART with 16-Byte FIFOs | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554PN | 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Package Type | LQFP,PLCC | LQFP; 80-LQFP | LQFP | QFP; 80-LQFP | QFP; LQFP; 80-LQFP | LQFP-80 | QFP | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | 5V | Other | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps |