Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20
Dual Differential DSL Line Driver/Receiver 20-SO PowerPAD 0 to 70 Product overview: THS6002CDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6002CDWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267215-THS6002CDWP
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 32 V, ±4.5 V ~ 16 V
Protocol: DSL
Number of Drivers/Receivers: 2/2
Duplex: Full
Family Name: THS6002
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO PowerPad
Alternative Parts (Cross-Reference): THS6002CDWPR; THS6002IDWPG4; THS6002IDWP;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THS6002CDWP | 710-THS6002CDWP | 1267215-THS6002CDWP |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - THS6002CDWP | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Package Type | SOIC; HSOIC20 | HSOP | SOIC |