The TL16C452FN is a dual-channel UART (Universal Asynchronous Receiver-Transmitter
Dual UART with Parallel Port And Without FIFO 68-PLCC
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
Manufacturer: Texas Instruments
Win Source Part Number: 032325-TL16C452FN
Packaging: Reel - TR
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
UART 2-CH 5V 68-Pin PLCC Tube Product overview: TL16C452FN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C452FN can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 68-PLCC (24.23x24.23)
IC ASYNC COMM ELEMENT DUAL68PLCC
IC ASYNC COMM ELEMENT DUAL68PLCC
UART Interface IC Dual UART w/Prl Port & w/o FIFO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C452FN | 296-10147-5-ND | 032325-TL16C452FN | 714-TL16C452FN | 1822570 | 1822570P | TL16C452FN | TL16C452FN | TL16C452FN | TL16C452FN |
| Product Name | TL16C452 Dual UART with Parallel Port And Without FIFO | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C452FN | 5V Interface Transceiver IC | UART | UART | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | UART | Receiver; UART | Transceiver | UART | UART | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | PLCC | 68-LCC (J-Lead) | PLCC; 68-PLCC (24.23x24.23) | PLCC | PLCC; Plcc | PLCC; PLCC | 68-LCC (J-Lead) | 68-LCC (J-Lead) | PLCC-68 | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75 V ~ 5.25 V | Other; 5 v | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | 5V |