Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70
IC ASYNC COMM ELEMENT 68-PLCC Product overview: TL16C554AFNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AFNRG4 can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
Manufacturer: Texas Instruments
Win Source Part Number: 212948-TL16C554AFNRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC ASYNC COMM ELEMENT 68-PLCC
IC ASYNC COMM ELEMENT 68-PLCC
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C554AFNRG4 | 714-TL16C554AFNRG4 | TL16C554AFNRG4-ND | 212948-TL16C554AFNRG4 | TL16C554AFNRG4 | TL16C554AFNRG4 | TL16C554AFNRG4 |
| Product Name | TL16C554A Quad UART with 16-Byte FIFOs | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AFNRG4 | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | LQFP,PLCC | PLCC | 68-LCC (J-Lead) | PLCC; 68-PLCC (24.23x24.23) | 68-LCC (J-Lead) | 68-LCC (J-Lead) |