Texas Instruments Standard Linear and Logic Interface - Interface - Drivers, Receivers, Transceivers - THS6012CDWP THS6012CDWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 081364-THS6012CDWP Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081364-THS6012CDWP Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6012CDWP - 081364-THS6012CDWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6012CDWP
081364-THS6012CDWP
Interface - Interface - Drivers, Receivers, Transceivers - THS6012CDWP 081364-THS6012CDWP
Manufacturer: Texas Instruments Win Source Part Number: 081364-THS6012CDWP Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081364-THS6012CDWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 4.5 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500mA 140MHz Interface Transceiver IC
710-THS6012CDWP
500mA 140MHz Interface Transceiver IC 710-THS6012CDWP
2-Ch 500mA Bus Transceiver, 140MHz, HSOP Product overview: THS6012CDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 140MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500mA, 140MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6012CDWP can be used for catalog matching and distributor lookup.

2-Ch 500mA Bus Transceiver, 140MHz, HSOP Product overview: THS6012CDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 140MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500mA, 140MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6012CDWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diff Line Driver, Smd, 6012, Hsop20; Ic Interface Type Texas Instruments - 28AH5318 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driver, Smd, 6012, Hsop20; Ic Interface Type Texas Instruments
28AH5318
Diff Line Driver, Smd, 6012, Hsop20; Ic Interface Type Texas Instruments 28AH5318
DIFF LINE DRIVER, SMD, 6012, HSOP20; IC Interface Type:ADSL; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:6012; Device Type:Line; Line, Bus Drive, Receive, Transceiver RoHS Compliant: Yes

DIFF LINE DRIVER, SMD, 6012, HSOP20; IC Interface Type:ADSL; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:6012; Device Type:Line; Line, Bus Drive, Receive, Transceiver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 081364-THS6012CDWP 710-THS6012CDWP 28AH5318
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6012CDWP 500mA 140MHz Interface Transceiver IC Diff Line Driver, Smd, 6012, Hsop20; Ic Interface Type Texas Instruments
Device Type Receiver Transceiver
Supply Voltage Other; 4.5 V ~ 16 V
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F)
Package Type 20-SO PowerPad HSOP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details