Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6032IVFP THS6032IVFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267218-THS6032IVFP Packaging: Tray Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 32-HLQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: THS6032 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 16V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267218-THS6032IVFP Packaging: Tray Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 32-HLQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: THS6032 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IVFP - 1267218-THS6032IVFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IVFP
1267218-THS6032IVFP
Interface - Interface - Drivers, Receivers, Transceivers - THS6032IVFP 1267218-THS6032IVFP
Manufacturer: Texas Instruments Win Source Part Number: 1267218-THS6032IVFP Packaging: Tray Type: Driver Mounting Style: SMD Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 32-HLQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: THS6032 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1267218-THS6032IVFP
Packaging: Tray
Type: Driver
Mounting Style: SMD
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 32-HLQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: THS6032
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V ~ 16V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-THS6032IVFP
Interface Transceiver IC 710-THS6032IVFP
LINE DRIVER, PQFP32, GREEN, PLASTIC, HLQFP-32 Product overview: THS6032IVFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IVFP can be used for catalog matching and distributor lookup.

LINE DRIVER, PQFP32, GREEN, PLASTIC, HLQFP-32 Product overview: THS6032IVFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6032IVFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1267218-THS6032IVFP 710-THS6032IVFP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6032IVFP Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5V ~ 16V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907391P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details