Manufacturer: Texas Instruments
Win Source Part Number: 1267219-THS6042ID
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: THS6042
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 15V
2-Ch 120MHz Bus Transceiver, 350mA, +/-12V, 8-SOIC Product overview: THS6042ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 350mA, -12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120MHz, 350mA, -12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6042ID can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1267219-THS6042ID | 710-THS6042ID |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - THS6042ID | 120MHz 350mA -12V SOIC Interface Transceiver IC |
| Device Type | Receiver | Transceiver |
| Supply Voltage | Other; 5V ~ 15V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |