Texas Instruments TL16C554A Quad UART with 16-Byte FIFOs TL16C554AIPN

Description
Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554A Quad UART with 16-Byte FIFOs - TL16C554AIPN - Texas Instruments
Dallas, TX, United States
TL16C554A Quad UART with 16-Byte FIFOs
TL16C554AIPN
TL16C554A Quad UART with 16-Byte FIFOs TL16C554AIPN
Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85

Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-24381-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-24381-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-24381-ND
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPN - 081390-TL16C554AIPN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPN
081390-TL16C554AIPN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPN 081390-TL16C554AIPN
Manufacturer: Texas Instruments Win Source Part Number: 081390-TL16C554AIPN Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081390-TL16C554AIPN
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C554AIPN
3.3V 5V Interface Transceiver IC 714-TL16C554AIPN
UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP Tray Product overview: TL16C554AIPN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AIPN can be used for catalog matching and distributor lookup.

UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP Tray Product overview: TL16C554AIPN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AIPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AIPN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AIPN
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AIPN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AIPN
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)

Buy Now
Async Comm Element, 1Mbps, Lqfp-80; No. Of Channels Texas Instruments - 29AH7966 - Newark, An Avnet Company
Chicago, IL, United States
Async Comm Element, 1Mbps, Lqfp-80; No. Of Channels Texas Instruments
29AH7966
Async Comm Element, 1Mbps, Lqfp-80; No. Of Channels Texas Instruments 29AH7966
ASYNC COMM ELEMENT, 1MBPS, LQFP-80; No. of Channels:4 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:80Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

ASYNC COMM ELEMENT, 1MBPS, LQFP-80; No. of Channels:4 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:80Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554AIPN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554AIPN
IC ASYNC COMM ELEMENT 80-LQFP

IC ASYNC COMM ELEMENT 80-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554AIPN 296-24381-ND 081390-TL16C554AIPN 714-TL16C554AIPN TL16C554AIPN TL16C554AIPN 29AH7966 TL16C554AIPN
Product Name TL16C554A Quad UART with 16-Byte FIFOs UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIPN 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Async Comm Element, 1Mbps, Lqfp-80; No. Of Channels Texas Instruments Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Package Type LQFP,PLCC LQFP; 80-LQFP QFP; 80-LQFP (12x12) LQFP QFP; 80-LQFP QFP; LQFP; 80-LQFP LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details