Texas Instruments TFP410 PanelBus DVI Transmitter 165MHz TFP410PAPG4

Description
PanelBus DVI Transmitter 165MHz 64-HTQFP 0 to 70
Request a Quote Datasheet
Description
PanelBus DVI Transmitter 165MHz 64-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFP410 PanelBus DVI Transmitter 165MHz - TFP410PAPG4 - Texas Instruments
Dallas, TX, United States
TFP410 PanelBus DVI Transmitter 165MHz
TFP410PAPG4
TFP410 PanelBus DVI Transmitter 165MHz TFP410PAPG4
PanelBus DVI Transmitter 165MHz 64-HTQFP 0 to 70

PanelBus DVI Transmitter 165MHz 64-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAPG4 - 899524-TFP410PAPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAPG4
899524-TFP410PAPG4
Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAPG4 899524-TFP410PAPG4
Manufacturer: Texas Instruments Win Source Part Number: 899524-TFP410PAPG4 Series: PanelBus™ Operating Temperature Range: 0°C ~ 70°C Features: 3/0 Driver - PanelBus™ 64-HTQFP (10x10) Package: 64-PowerTQFP Package: Tray Mounting: Surface Mount Family Name: TFP410 Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52846, TFP410PAPG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899524-TFP410PAPG4
Series: PanelBus™
Operating Temperature Range: 0°C ~ 70°C
Features: 3/0 Driver - PanelBus™ 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Tray
Mounting: Surface Mount
Family Name: TFP410
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52846, TFP410PAPG4-ND

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TFP410PAPG4
Interface Transceiver IC 710-TFP410PAPG4
165-MHz TMDS DVI transmitter/serializ er & Panelbus™ integrated circuit 64-HTQFP 0 to 70 Product overview: TFP410PAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP410PAPG4 can be used for catalog matching and distributor lookup.

165-MHz TMDS DVI transmitter/serializer & Panelbus™ integrated circuit 64-HTQFP 0 to 70 Product overview: TFP410PAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP410PAPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Interface IC
TFP410PAPG4
Display Interface IC TFP410PAPG4
Display Interface IC PanelBus Transmitter

Display Interface IC PanelBus Transmitter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TFP410PAPG4 899524-TFP410PAPG4 710-TFP410PAPG4 TFP410PAPG4
Product Name TFP410 PanelBus DVI Transmitter 165MHz Interface - Interface - Drivers, Receivers, Transceivers - TFP410PAPG4 Interface Transceiver IC Display Interface IC
Device Type Transmitter Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers