Texas Instruments TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DPFB

Description
Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70
Request a Quote Datasheet
Description
Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550D Asynchronous Communications Element With Autoflow Control - TL16C550DPFB - Texas Instruments
Dallas, TX, United States
TL16C550D Asynchronous Communications Element With Autoflow Control
TL16C550DPFB
TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DPFB
Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70

Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V 5V Interface Transceiver IC
714-TL16C550DPFB
2.5V 3.3V 5V Interface Transceiver IC 714-TL16C550DPFB
UART 1-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C550DPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DPFB can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C550DPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-18722-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-18722-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-18722-ND
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFB - 054765-TL16C550DPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFB
054765-TL16C550DPFB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFB 054765-TL16C550DPFB
Manufacturer: Texas Instruments Win Source Part Number: 054765-TL16C550DPFB Packaging: Tray Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054765-TL16C550DPFB
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C550DPFB
UART Interface IC TL16C550DPFB
UART Interface IC Async Communications Element

UART Interface IC Async Communications Element

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DPFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DPFB
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFB - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DPFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DPFB
IC ASYNCH COMM ELEMENT 48-TQFP

IC ASYNCH COMM ELEMENT 48-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DPFB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DPFB
IC ASYNCH COMM ELEMENT 48-TQFP

IC ASYNCH COMM ELEMENT 48-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550DPFB 714-TL16C550DPFB 296-18722-ND 054765-TL16C550DPFB TL16C550DPFB TL16C550DPFB TL16C550DPFB TL16C550DPFB
Product Name TL16C550D Asynchronous Communications Element With Autoflow Control 2.5V 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFB UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type TL16C550D Asynchronous Communications Element With Autoflow Control Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP (7x7) TQFP-48 QFP; TQFP; 48-TQFP QFP; 48-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Package Type PDIP
Pins 16 #
View Details
2 suppliers
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS26F32MQML-SP Quad Differential Line Receivers - 5962R7802005VEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
2 suppliers